ASUS Chromebook C204MA-BU0230-BE, Intel® Celeron® N, 1,1 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 32 GB
ASUS Chromebook C204MA-BU0230-BE. Product type: Chromebook, Form factor: Clamshell. Processor type: Intel® Celeron® N, Processor: N4020, Processor frequency: 1,1 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics 600. Operating system software: ChromeOS. Product colour: Grey