ASUS K70AB-TY050C, AMD Athlon, 2,1 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 3 GB, 250 GB
ASUS K70AB-TY050C. Processor type: AMD Athlon, Processor: QL-65, Processor frequency: 2,1 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: AMD Mobility Radeon HD 4570. Operating system software: Windows Vista Home Premium. Product colour: Black. Weight: 3,3 kg