ASUS logo

ASUS Vivobook 16X K3605ZU-N1119W Intel® Core™ i7 i7-12650H Laptop 40,6 cm (16") WUXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6E (802.11ax) Windows 11 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12434
Info modified on:
01 Feb 2025, 05:40:27
Short summary description ASUS Vivobook 16X K3605ZU-N1119W Intel® Core™ i7 i7-12650H Laptop 40,6 cm (16") WUXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6E (802.11ax) Windows 11 Home Black:

ASUS Vivobook 16X K3605ZU-N1119W, Intel® Core™ i7, 40,6 cm (16"), 1920 x 1200 pixels, 16 GB, 512 GB, Windows 11 Home

Long summary description ASUS Vivobook 16X K3605ZU-N1119W Intel® Core™ i7 i7-12650H Laptop 40,6 cm (16") WUXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6E (802.11ax) Windows 11 Home Black:

ASUS Vivobook 16X K3605ZU-N1119W. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i7, Processor: i7-12650H. Display diagonal: 40,6 cm (16"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4050. Operating system software: Windows 11 Home. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.