ASUS Vivobook S 15 OLED M3502RA-L1029W, AMD Ryzen™ 7, 3,2 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 512 GB
ASUS Vivobook S 15 OLED M3502RA-L1029W. Product type: Laptop, Form factor: Clamshell. Processor type: AMD Ryzen™ 7, Processor: 6800H, Processor frequency: 3,2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon 680M. Operating system software: Windows 11 Home. Product colour: Black