ASUS Zenbook 14 UM425IA-HM067R, AMD Ryzen™ 5, 2,3 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 16 GB, 512 GB
ASUS Zenbook 14 UM425IA-HM067R. Product type: Laptop, Form factor: Clamshell. Processor type: AMD Ryzen™ 5, Processor: 4500U, Processor frequency: 2,3 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system software: Windows 10 Pro. Product colour: Grey