ASUS Vivobook S15 S530UF-BR094T, Intel® Core™ i5, 1,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB
ASUS Vivobook S15 S530UF-BR094T. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-8250U, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620. Operating system software: Windows 10. Product colour: Metallic