ASUS Vivobook 15 X510UQ-BQ297T, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1 TB
ASUS Vivobook 15 X510UQ-BQ297T. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-7200U, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620. Operating system software: Windows 10 Home. Product colour: Grey