ASUS logo

ASUS Vivobook Pro N580VD-DM160T Intel® Core™ i7 i7-7700HQ Laptop 39,6 cm (15.6") 16 GB 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Gold, Metallic

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140413
Info modified on:
22 Jan 2025, 06:02:31
Short summary description ASUS Vivobook Pro N580VD-DM160T Intel® Core™ i7 i7-7700HQ Laptop 39,6 cm (15.6") 16 GB 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Gold, Metallic:

ASUS Vivobook Pro N580VD-DM160T, Intel® Core™ i7, 2,8 GHz, 39,6 cm (15.6"), 16 GB, 1,13 TB, Windows 10

Long summary description ASUS Vivobook Pro N580VD-DM160T Intel® Core™ i7 i7-7700HQ Laptop 39,6 cm (15.6") 16 GB 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Gold, Metallic:

ASUS Vivobook Pro N580VD-DM160T. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i7, Processor: i7-7700HQ, Processor frequency: 2,8 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 16 GB. Total storage capacity: 1,13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1050. Operating system software: Windows 10. Product colour: Gold, Metallic. Weight: 1,99 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.