ASUS logo

ASUS Zenbook 3 Deluxe UX490UA-BE012T Intel® Core™ i7 i7-7500U Laptop 35,6 cm (14") Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Blue

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78288
Info modified on:
22 Jan 2025, 06:23:17
Short summary description ASUS Zenbook 3 Deluxe UX490UA-BE012T Intel® Core™ i7 i7-7500U Laptop 35,6 cm (14") Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Blue:

ASUS Zenbook 3 Deluxe UX490UA-BE012T, Intel® Core™ i7, 2,7 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description ASUS Zenbook 3 Deluxe UX490UA-BE012T Intel® Core™ i7 i7-7500U Laptop 35,6 cm (14") Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Blue:

ASUS Zenbook 3 Deluxe UX490UA-BE012T. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i7, Processor: i7-7500U, Processor frequency: 2,7 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system software: Windows 10 Home. Product colour: Blue

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.