ASUS logo

ASUS F756UX-T7013T Intel® Core™ i5 i5-6200U Laptop 43,9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Windows 10 Home Brown

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47869
Info modified on:
01 Feb 2025, 05:35:57
Short summary description ASUS F756UX-T7013T Intel® Core™ i5 i5-6200U Laptop 43,9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Windows 10 Home Brown:

ASUS F756UX-T7013T, Intel® Core™ i5, 2,3 GHz, 43,9 cm (17.3"), 1980 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS F756UX-T7013T Intel® Core™ i5 i5-6200U Laptop 43,9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Windows 10 Home Brown:

ASUS F756UX-T7013T. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-6200U, Processor frequency: 2,3 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1980 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drives: DVD Super Multi DL. Operating system software: Windows 10 Home. Product colour: Brown

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.