ASUS logo

ASUS N551JW-CN094H Intel® Core™ i7 i7-4720HQ Laptop 39,6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 8.1 Titanium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64000
Info modified on:
23 Jan 2025, 18:48:45
Short summary description ASUS N551JW-CN094H Intel® Core™ i7 i7-4720HQ Laptop 39,6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 8.1 Titanium:

ASUS N551JW-CN094H, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1,13 TB

Long summary description ASUS N551JW-CN094H Intel® Core™ i7 i7-4720HQ Laptop 39,6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 8.1 Titanium:

ASUS N551JW-CN094H. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i7, Processor: i7-4720HQ, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD, Optical drives: Blu-Ray DVD Combo. Operating system software: Windows 8.1. Product colour: Titanium

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.