ASUS ROG G551JM-CN102H, Intel® Core™ i7, 2,5 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1,02 TB
ASUS ROG G551JM-CN102H. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i7, Processor: i7-4710HQ, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1,02 TB, Storage media: HDD+SSD, Optical drives: DVD Super Multi. Operating system software: Windows 8.1. Product colour: Black