ASUS X551CA-SX030D, Intel® Pentium®, 1,8 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB
ASUS X551CA-SX030D. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Pentium®, Processor: 2117U, Processor frequency: 1,8 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drives: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system software: FreeDOS. Product colour: Black