ASUS logo

ASUS X75VC-TY138H Intel® Core™ i3 i3-3110M Laptop 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 720M Windows 8 White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72516
Info modified on:
02 Feb 2025, 22:57:28
Short summary description ASUS X75VC-TY138H Intel® Core™ i3 i3-3110M Laptop 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 720M Windows 8 White:

ASUS X75VC-TY138H, Intel® Core™ i3, 2,4 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 750 GB

Long summary description ASUS X75VC-TY138H Intel® Core™ i3 i3-3110M Laptop 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 720M Windows 8 White:

ASUS X75VC-TY138H. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i3, Processor: i3-3110M, Processor frequency: 2,4 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drives: DVD Super Multi. Operating system software: Windows 8. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.