ASUS X550CA-XX103H, Intel® Celeron®, 1,5 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB
ASUS X550CA-XX103H. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Celeron®, Processor: 1007U, Processor frequency: 1,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drives: DVD Super Multi DL. Operating system software: Windows 8. Product colour: Black, Silver