ASUS K73SV-TY060V, Intel® Core™ i3, 2,1 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 640 GB
ASUS K73SV-TY060V. Processor type: Intel® Core™ i3, Processor: i3-2310M, Processor frequency: 2,1 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drives: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 540M. Operating system software: Windows 7 Home Premium. Weight: 3,2 kg