ASUS logo

ASUS VivoPC VC62B-B003M Intel® Core™ i3 i3-4030U 0 GB DDR3L-SDRAM HDD Mini PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59392
Info modified on:
21 Oct 2022, 10:32:10
Short summary description ASUS VivoPC VC62B-B003M Intel® Core™ i3 i3-4030U 0 GB DDR3L-SDRAM HDD Mini PC Black:

ASUS VivoPC VC62B-B003M, 1,9 GHz, Intel® Core™ i3, i3-4030U, 0 GB, DDR3L-SDRAM, 0 GB

Long summary description ASUS VivoPC VC62B-B003M Intel® Core™ i3 i3-4030U 0 GB DDR3L-SDRAM HDD Mini PC Black:

ASUS VivoPC VC62B-B003M. Processor frequency: 1,9 GHz, Processor type: Intel® Core™ i3, Processor: i3-4030U. Internal memory: 0 GB, Internal memory type: DDR3L-SDRAM, Memory speed: 1600 MHz. Total storage capacity: 0 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 4400. Wi-Fi. Power supply: 65 W. Product type: Mini PC. Weight: 1,09 kg. Product colour: Black

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.