ASUS VivoPC UN42-M011V-NL, 1,4 GHz, Intel® Celeron®, 2957U, 4 GB, 128 GB, Windows 8.1
ASUS VivoPC UN42-M011V-NL. Processor frequency: 1,4 GHz, Processor type: Intel® Celeron®, Processor: 2957U. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory speed: 1600 MHz. Total storage capacity: 128 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics. Operating system software: Windows 8.1. Power supply: 65 W. Form factor: USFF. Product type: Mini PC. Product colour: Black