ASUS logo

ASUS TUF P1 Gaming Gaming mouse pad Black, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
184880
Info modified on:
10 Sept 2024, 21:52:31
Short summary description ASUS TUF P1 Gaming Gaming mouse pad Black, Grey:

ASUS TUF P1 Gaming, Black, Grey, Image, Cloth, Rubber, Non-slip base, Gaming mouse pad

Long summary description ASUS TUF P1 Gaming Gaming mouse pad Black, Grey:

ASUS TUF P1 Gaming. Width: 260 mm, Depth: 360 mm. Product colour: Black, Grey, Surface coloration: Image, Disk material: Cloth, Rubber, Non-slip base, Gaming mouse pad

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.