ASUS logo

ASUS PRO B560M-C/CSM Intel B560 LGA 1200 (Socket H5) micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140622
Info modified on:
22 Aug 2023, 16:22:00
Short summary description ASUS PRO B560M-C/CSM Intel B560 LGA 1200 (Socket H5) micro ATX:

ASUS PRO B560M-C/CSM, Intel, LGA 1200 (Socket H5), Intel® Celeron®, Intel® Core™ i9, Intel Pentium G, DDR4-SDRAM, 128 GB, 2133,2400,2666,2800,2933,3200,3333,3466,3600,3733,4000,4266,4600 MHz

Long summary description ASUS PRO B560M-C/CSM Intel B560 LGA 1200 (Socket H5) micro ATX:

ASUS PRO B560M-C/CSM. Processor manufacturer: Intel, Processor socket: LGA 1200 (Socket H5), Compatible processor series: Intel® Celeron®, Intel® Core™ i9, Intel Pentium G. Supported memory types: DDR4-SDRAM, Maximum memory: 128 GB, Supported memory clock speeds: 2133,2400,2666,2800,2933,3200,3333,3466,3600,3733,4000,4266,4600 MHz. Supported storage drive interfaces: M.2, SATA III. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel. BIOS type: UEFI AMI, BIOS memory size: 128 Mbit

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.