ASUS logo

ASUS 970 Pro Gaming/Aura AMD 970 Socket AM3+ ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160181
Info modified on:
30 Oct 2024, 13:03:18
Short summary description ASUS 970 Pro Gaming/Aura AMD 970 Socket AM3+ ATX:

ASUS 970 Pro Gaming/Aura, AMD, Socket AM3+, AMD Phenom II Dual-Core Mobile, 4,8 GT/s, 125 W, DDR3-SDRAM

Long summary description ASUS 970 Pro Gaming/Aura AMD 970 Socket AM3+ ATX:

ASUS 970 Pro Gaming/Aura. Processor manufacturer: AMD, Processor socket: Socket AM3+, Compatible processor series: AMD Phenom II Dual-Core Mobile. Supported memory types: DDR3-SDRAM, Maximum memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: Quad-GPU CrossFireX, Quad-GPU SLI. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Intel® I211-AT

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.