ASUS logo

ASUS MAXIMUS VII IMPACT Intel® Z97 LGA 1150 (Socket H3) mini ITX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47795
Info modified on:
30 Oct 2024, 13:08:13
Short summary description ASUS MAXIMUS VII IMPACT Intel® Z97 LGA 1150 (Socket H3) mini ITX:

ASUS MAXIMUS VII IMPACT, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 16 GB, DIMM

Long summary description ASUS MAXIMUS VII IMPACT Intel® Z97 LGA 1150 (Socket H3) mini ITX:

ASUS MAXIMUS VII IMPACT. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA, RAID levels: 0, 1, 5, 10. Maximum graphics card memory: 512 MB, Maximum resolution: 4096 x 2160 pixels. LAN controller: Intel® I218-V, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.