ASUS logo

ASUS RT-AC1200 V2 wireless router Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125151
Info modified on:
01 Sept 2023, 12:52:32
Short summary description ASUS RT-AC1200 V2 wireless router Dual-band (2.4 GHz / 5 GHz) Black:

ASUS RT-AC1200 V2, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN connection, Black, Tabletop router

Long summary description ASUS RT-AC1200 V2 wireless router Dual-band (2.4 GHz / 5 GHz) Black:

ASUS RT-AC1200 V2. WAN connection type: RJ-45. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 867 Mbit/s. Cabling technology: 10/100Base-T(X), Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3. Encryption type: 64-bit WEP, 128-bit WEP, WPA-Enterprise, WPA-PSK, WPA2-Enterprise, WPA2-PSK, WPS. Product type: Tabletop router, Product colour: Black, LED indicators: LAN, Power, WAN, WLAN

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.