ASUS logo

ASUS ROG Strix Helios Midi Tower Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102780
Info modified on:
14 Mar 2024, 19:12:48
Short summary description ASUS ROG Strix Helios Midi Tower Black:

ASUS ROG Strix Helios, Midi Tower, PC, Black, ATX, EATX, micro ATX, Mini-ATX, Aluminium, Tempered glass, Gaming

Long summary description ASUS ROG Strix Helios Midi Tower Black:

ASUS ROG Strix Helios. Form factor: Midi Tower, Type: PC, Product colour: Black. Front fans diameters supported: 120,140 mm, Front fans supported description: 3 x 140mm/ 3 x 120mm (Radiator + Fan Thickness: Max. 90mm), Rear fans installed: 1x 140 mm. Supported HDD sizes: 2.5,3.5". Width: 250 mm, Depth: 565 mm, Height: 591 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.