ASUS logo

ASUS ROG Phone ZS600KL-1A032EU 15,2 cm (6") Dual SIM Android 8.1 4G USB Type-C 8 GB 128 GB 4000 mAh Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47842
Info modified on:
14 Mar 2024, 19:34:10
Short summary description ASUS ROG Phone ZS600KL-1A032EU 15,2 cm (6") Dual SIM Android 8.1 4G USB Type-C 8 GB 128 GB 4000 mAh Black:

ASUS ROG Phone ZS600KL-1A032EU, 15,2 cm (6"), 8 GB, 128 GB, 12 MP, Android 8.1, Black

Long summary description ASUS ROG Phone ZS600KL-1A032EU 15,2 cm (6") Dual SIM Android 8.1 4G USB Type-C 8 GB 128 GB 4000 mAh Black:

ASUS ROG Phone ZS600KL-1A032EU. Display diagonal: 15,2 cm (6"), Display resolution: 2160 x 1080 pixels. Processor frequency: 2,96 GHz, Processor type: Qualcomm Snapdragon, Processor: 845. RAM capacity: 8 GB, RAM type: LPDDR4X, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system software: Android 8.1. Battery capacity: 4000 mAh. Product colour: Black. Weight: 200 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.