ASUS logo

ASUS PadFone mini PF451CL 11,4 cm (4.5") Android 4.4 4G 1 GB 8 GB 2060 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32441
Info modified on:
14 Mar 2024, 19:29:37
Short summary description ASUS PadFone mini PF451CL 11,4 cm (4.5") Android 4.4 4G 1 GB 8 GB 2060 mAh White:

ASUS PadFone mini PF451CL, 11,4 cm (4.5"), 1 GB, 8 GB, 5 MP, Android 4.4, White

Long summary description ASUS PadFone mini PF451CL 11,4 cm (4.5") Android 4.4 4G 1 GB 8 GB 2060 mAh White:

ASUS PadFone mini PF451CL. Display diagonal: 11,4 cm (4.5"), Display resolution: 480 x 854 pixels. Processor frequency: 1,6 GHz, Processor type: Intel Atom®, Processor: Z2560. RAM capacity: 1 GB, RAM type: LPDDR2, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. Operating system software: Android 4.4. Battery capacity: 2060 mAh. Product colour: White. Weight: 150 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.