ASUS MS-100, 2.0 channels, Wired, 3 W, 90 - 20000 Hz, Black
ASUS MS-100. Recommended usage: PC. Audio output channels: 2.0 channels. Connectivity technology: Wired. RMS rated power: 3 W, Frequency range: 90 - 20000 Hz. Product colour: Black