ASUS logo

ASUS SABERTOOTH P67 Rev.3.0 LGA 1155 (Socket H2) ATX

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
165599
Info modified on:
30 Oct 2024, 13:04:56
Short summary description ASUS SABERTOOTH P67 Rev.3.0 LGA 1155 (Socket H2) ATX:

ASUS SABERTOOTH P67 Rev.3.0, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 5 GT/s, 32 GB, Dual-channel

Long summary description ASUS SABERTOOTH P67 Rev.3.0 LGA 1155 (Socket H2) ATX:

ASUS SABERTOOTH P67 Rev.3.0. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Maximum memory: 32 GB, Memory channels: Dual-channel, ECC сompatibility: Non-ECC. RAID levels: 0, 1, 5, 10. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® 82579. Component for: PC, Motherboard form factor: ATX, Audio output channels: 7.1 channels

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.