ASUS M4N68T-M LE, AMD, Socket AM3, 8 GB, ECC & Non-ECC, 0, 1, 5, 10, JBOD, 256 MB
ASUS M4N68T-M LE. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum memory: 8 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 5, 10, JBOD. Maximum graphics card memory: 256 MB. Network interface: Gigabit LAN