ASUS logo

ASUS Crosshair IV Extreme AMD 890FX Socket AM3 Extended ATX

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118670
Info modified on:
30 Oct 2024, 13:05:36
Short summary description ASUS Crosshair IV Extreme AMD 890FX Socket AM3 Extended ATX:

ASUS Crosshair IV Extreme, AMD, Socket AM3, AMD Phenom II Dual-Core Mobile, AMD Phenom II Quad-Core Mobile, AMD Phenom II Triple-Core Mobile,..., DDR3-SDRAM, 16 GB, DIMM

Long summary description ASUS Crosshair IV Extreme AMD 890FX Socket AM3 Extended ATX:

ASUS Crosshair IV Extreme. Processor manufacturer: AMD, Processor socket: Socket AM3, Compatible processor series: AMD Phenom II Dual-Core Mobile, AMD Phenom II Quad-Core Mobile, AMD Phenom II Triple-Core Mobile,.... Supported memory types: DDR3-SDRAM, Maximum memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA, SATA II, SATA III, RAID levels: 0, 1, 10. Bluetooth version: 2.1+EDR. Component for: PC, Motherboard form factor: Extended ATX, Motherboard chipset family: AMD

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.