ASUS logo

ASUS P5QD Turbo LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84507
Info modified on:
30 Oct 2024, 13:06:00
Short summary description ASUS P5QD Turbo LGA 775 (Socket T) ATX:

ASUS P5QD Turbo, Intel, LGA 775 (Socket T), 16 GB, Non-ECC, 0, 1, Atheros L1E

Long summary description ASUS P5QD Turbo LGA 775 (Socket T) ATX:

ASUS P5QD Turbo. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum memory: 16 GB, ECC сompatibility: Non-ECC. RAID levels: 0, 1. LAN controller: Atheros L1E, Network interface: Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Power source type: ATX

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.