ASUS M4N78-AM, AMD, Socket AM3, 8 GB, ECC & Non-ECC, 0, 1, 0+1, 5, JBOD, 512 MB
ASUS M4N78-AM. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum memory: 8 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 0+1, 5, JBOD. Maximum graphics card memory: 512 MB. Network interface: Gigabit LAN