ASUS logo

ASUS P5S800-VM LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126238
Info modified on:
04 Apr 2019, 05:14:48
Short summary description ASUS P5S800-VM LGA 775 (Socket T) micro ATX:

ASUS P5S800-VM, Intel, LGA 775 (Socket T), 2 GB, 0, 1, Realtek 10/100 Mbps Ethernet, micro ATX

Long summary description ASUS P5S800-VM LGA 775 (Socket T) micro ATX:

ASUS P5S800-VM. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum memory: 2 GB. RAID levels: 0, 1. Network interface: Realtek 10/100 Mbps Ethernet. Motherboard form factor: micro ATX, Power source type: ATX

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.