ASUS logo

ASUS DSL-N66U wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146541
Info modified on:
01 Nov 2022, 09:11:57
Short summary description ASUS DSL-N66U wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

ASUS DSL-N66U, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN connection, VDSL2, Black

Long summary description ASUS DSL-N66U wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

ASUS DSL-N66U. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 450 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). DSL specification: G.992.1, G.992.2, G.992.3, G.992.5, G.992.2. Encryption type: 128-bit WEP, 64-bit WEP, WPA-PSK, WPA2-PSK, WPS. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.