ASUS logo

ASUS MARS/2DI/4GD3 GeForce GTX 285 4 GB GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57250
Info modified on:
02 Sept 2024, 20:24:07
Short summary description ASUS MARS/2DI/4GD3 GeForce GTX 285 4 GB GDDR3:

ASUS MARS/2DI/4GD3, GeForce GTX 285, 4 GB, GDDR3, 1024 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS MARS/2DI/4GD3 GeForce GTX 285 4 GB GDDR3:

ASUS MARS/2DI/4GD3. Graphics processor: GeForce GTX 285, Processor frequency: 648 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR3, Memory bus: 1024 bit, Memory speed: 2200 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.1, Dual-link DVI. PCI bus: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.