ASUS logo

ASUS Desktop Board P4v800d-x Socket 478 ATX

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26033
Info modified on:
04 Apr 2019, 05:25:54
Short summary description ASUS Desktop Board P4v800d-x Socket 478 ATX:

ASUS Desktop Board P4v800d-x, Intel, Socket 478, Intel® Pentium® 4, 4 GB, 0, 1, JBOD, Realtek 10/100 Mbps Ethernet LAN

Long summary description ASUS Desktop Board P4v800d-x Socket 478 ATX:

ASUS Desktop Board P4v800d-x. Processor manufacturer: Intel, Processor socket: Socket 478, Compatible processor series: Intel® Pentium® 4. Maximum memory: 4 GB. RAID levels: 0, 1, JBOD. Network interface: Realtek 10/100 Mbps Ethernet LAN. Motherboard form factor: ATX, Power source type: ATX, Compatible operating systems: Windows: - Win 2000 Server SP4 - Microsoft Win 2003 - Microsoft Windows Server 2003 Enterprise...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.