ASUS Eee PC 1215N, Intel Atom®, 1,8 GHz, 30,7 cm (12.1"), 1366 x 768 pixels, 2 GB, Windows 7 Home Premium
ASUS Eee PC 1215N. Product type: Netbook. Processor type: Intel Atom®, Processor: D525, Processor frequency: 1,8 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Operating system software: Windows 7 Home Premium. Product colour: Red. Weight: 1,46 kg