ASUS logo

ASUS Eee PC 1201HA-BLK002M (Seashell) Intel Atom® Z520 Netbook 30,7 cm (12.1") 2 GB DDR2-SDRAM Windows 7 Home Premium Black

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17258
Info modified on:
25 Jan 2025, 22:54:45
Short summary description ASUS Eee PC 1201HA-BLK002M (Seashell) Intel Atom® Z520 Netbook 30,7 cm (12.1") 2 GB DDR2-SDRAM Windows 7 Home Premium Black:

ASUS Eee PC 1201HA-BLK002M (Seashell), Intel Atom®, 1,33 GHz, 30,7 cm (12.1"), 1366 x 768 pixels, 2 GB, Windows 7 Home Premium

Long summary description ASUS Eee PC 1201HA-BLK002M (Seashell) Intel Atom® Z520 Netbook 30,7 cm (12.1") 2 GB DDR2-SDRAM Windows 7 Home Premium Black:

ASUS Eee PC 1201HA-BLK002M (Seashell). Product type: Netbook. Processor type: Intel Atom®, Processor: Z520, Processor frequency: 1,33 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Operating system software: Windows 7 Home Premium. Product colour: Black. Weight: 1,4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.