Asko logo

Asko OCS26BGH 71 L Black

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
300
Info modified on:
30 Jul 2025, 11:39:19
Short summary description Asko OCS26BGH 71 L Black:

Asko OCS26BGH, Medium, Electric, 71 L, 71 L, 0 - 250 °C, Steam

Long summary description Asko OCS26BGH 71 L Black:

Asko OCS26BGH. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product colour: Black, Control type: Touch. Energy efficiency compliance: A++, Energy consumption (conventional): 0,91 kWh, Energy consumption (forced convection): 0,52 kWh. Lamps quantity: 2 lamp(s). Installation compartment width: 56 cm, Installation compartment depth: 55 cm, Installation compartment height: 59 cm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.