ARCTIC logo

ARCTIC F14 PWM Computer case Fan 14 cm Black, White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
166380
Info modified on:
14 Mar 2024, 19:19:59
Short summary description ARCTIC F14 PWM Computer case Fan 14 cm Black, White:

ARCTIC F14 PWM, Fan, 14 cm, 1350 RPM, 0,3 sone, 126 m³/h, Black, White

Long summary description ARCTIC F14 PWM Computer case Fan 14 cm Black, White:

ARCTIC F14 PWM. Type: Fan, Fan diameter: 14 cm, Rotational speed (max): 1350 RPM, Noise level: 0,3 sone, Airflow: 126 m³/h, Bearing type: Fluid Dynamic Bearing (FDB). Voltage: 12 V. Width: 140 mm, Depth: 27 mm, Height: 140 mm. Product colour: Black, White

Reasons to buy
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.