AOC logo

AOC 619VH computer monitor 66 cm (26") 1920 x 1200 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56978
Info modified on:
22 Aug 2022, 16:26:37
Short summary description AOC 619VH computer monitor 66 cm (26") 1920 x 1200 pixels Black:

AOC 619VH, 66 cm (26"), 1920 x 1200 pixels, LCD, 5 ms, Black

Long summary description AOC 619VH computer monitor 66 cm (26") 1920 x 1200 pixels Black:

AOC 619VH. Display diagonal: 66 cm (26"), Display resolution: 1920 x 1200 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. USB hub version: 2.0. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.