AOC logo

AOC 24G2E LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black, Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10493
Info modified on:
30 May 2023, 12:06:56
Short summary description AOC 24G2E LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black, Red:

AOC 24G2E, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black, Red

Long summary description AOC 24G2E LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black, Red:

AOC 24G2E. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: Black, Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.