Alienware M15 R3, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 32 GB, 2,51 TB
Alienware M15 R3. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i7, Processor: i7-10750H, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2,51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics. Operating system software: Windows 10 Pro. Product colour: Silver, White