Acer logo

Acer V6 V226HQLBID LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107820
Info modified on:
20 Dec 2024, 02:23:10
Short summary description Acer V6 V226HQLBID LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:

Acer V6 V226HQLBID, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Acer V6 V226HQLBID LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:

Acer V6 V226HQLBID. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Reasons to buy
The Story
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.