Acer H7 H277Hsmidx, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Black, Silver
Acer H7 H277Hsmidx. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: Black, Silver