Acer logo

Acer XB XB270HAbprz computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83133
Info modified on:
30 Dec 2024, 17:23:59
Short summary description Acer XB XB270HAbprz computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD Black:

Acer XB XB270HAbprz, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description Acer XB XB270HAbprz computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD Black:

Acer XB XB270HAbprz. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 160°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.