Acer Aspire M5910, 3,2 GHz, Intel® Core™ i5, 8 GB, 1,5 TB, DVD-RW, Windows 7 Home Premium
Acer Aspire M5910. Processor frequency: 3,2 GHz, Processor type: Intel® Core™ i5, Processor: i5-650. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory speed: 1333 MHz. Total storage capacity: 1,5 TB, Optical drives: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 330. Operating system software: Windows 7 Home Premium. Power supply: 500 W. Form factor: Mini Tower. Product type: PC. Product colour: Grey