Acer Aspire M5811, 2,66 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi DL, Windows 7 Home Premium
Acer Aspire M5811. Processor frequency: 2,66 GHz, Processor type: Intel® Core™ i5, Processor: i5-750. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory speed: 1333 MHz. Total storage capacity: 1 TB, Card reader integrated, Optical drives: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 5750. Operating system software: Windows 7 Home Premium. Power supply: 500 W. Form factor: Desktop. Product type: PC. Product colour: Silver