location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Veriton M275 + 19" B193DO Intel® Pentium® E5700 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Micro Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Veriton
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Veriton M275 + 19" B193DO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS.VALE3.201#*B3*
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32106
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Veriton M275 + 19" B193DO Intel® Pentium® E5700 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Micro Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 250 W
  • - Intel® Pentium® E5700 3 GHz
  • - 4 GB DDR3-SDRAM 1333 MHz 2 x 2 GB
  • - 500 GB DVD Super Multi Card reader integrated
  • - Ethernet LAN connection 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Warranty: 1 year
Long product name Acer Veriton M275 + 19" B193DO Intel® Pentium® E5700 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Micro Tower PC Black :
The short editorial description of Acer Veriton M275 + 19" B193DO Intel® Pentium® E5700 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Micro Tower PC Black

Windows 7 Professional, Intel Pentium E5700 (3GHz, 800MHz, 2MB), 2x2048MB DDR3 RAM, 500GB SATA 7200rpm, Gigabit Ethernet, DVD-SuperMulti + 19" B193DO
More>>>
Acer Veriton M275 + 19" B193DO Intel® Pentium® E5700 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Micro Tower PC Black:
The official marketing text of Acer Veriton M275 + 19" B193DO Intel® Pentium® E5700 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Micro Tower PC Black as supplied by the manufacturer

The Veriton M275 features top-notch technology and resourceful business software to give you the enterprise-level capabilities you need. Encased in a clean, professional-looking black tool-less chassis, the M275 is made to inspire success.

Enterprising power
The M275's quad-core processor enables fast load times and overall operation so you can breeze through resource-intensive multitasking. While you're at it, ultra-fast system memory and robust, integrated graphics allow you to create multimedia business presentations with ease.

Essential business
The M275 is not only powerful, but also flexible enough to let you run two operating systems via a dual-boot option. Connecting to multiple devices is easy thanks to intuitively positioned USB 2.0 ports, while an optional multi-in-1 card reader means convenient file sharing and fast data transfer. Moreover, the tool-less, modular design of the M275 lets you easily access and swap components for future upgrades.

Total security and control
Appreciate the freedom to choose! Specific With the Veriton ControlCenter and Acer Security Suite software, the M275 is truly adapted to the business environment. Among several other functions, these utilities save you time by loading your most important applications at startup, as well as protect your data from threats and keep it secure from unauthorized access via advanced encryption capabilities. You'll also appreciate the ability to easily create complete backups of data and personal settings for seamless transfer from one PC to another.

Short summary description Acer Veriton M275 + 19" B193DO Intel® Pentium® E5700 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Micro Tower PC Black:
This short summary of the Acer Veriton M275 + 19" B193DO Intel® Pentium® E5700 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Micro Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Veriton M275 + 19" B193DO, 3 GHz, Intel® Pentium®, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description Acer Veriton M275 + 19" B193DO Intel® Pentium® E5700 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Micro Tower PC Black:
This is an auto-generated long summary of Acer Veriton M275 + 19" B193DO Intel® Pentium® E5700 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Micro Tower PC Black based on the first three specs of the first five spec groups.

Acer Veriton M275 + 19" B193DO. Processor frequency: 3 GHz, Processor type: Intel® Pentium®, Processor: E5700. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory speed: 1333 MHz. Total storage capacity: 500 GB, Card reader integrated, Optical drives: DVD Super Multi. Operating system software: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 250 W. Form factor: Micro Tower. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor type *
Intel® Pentium®
Processor *
E5700
Processor number of cores
2
Processor threads
2
Processor frequency *
3 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
2 MB
Processor cache type
Smart Cache
Processor system bus
800 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Pentium E5000 Series for Desktop
Processor codename
Wolfdale
Thermal Design Power (TDP)
65 W
Tcase
74,1 °C
Number of processors
1
Number of Processing Die Transistors
228 M
Processing die size
82 mm²
Stepping
R0
CPU multiplier (bus/core ratio)
15
ECC supported by processor
No
Memory
Internal memory *
4 GB
Maximum memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x DIMM
Memory speed
1333 MHz
Storage
Total storage capacity *
500 GB
Optical drives *
DVD Super Multi
Number of HDDs installed
1
Hard drive interface
SATA
Hard drive rotational speed
7200 RPM
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
Network
Ethernet LAN connection *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
DVI port
No
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
Design
Form factor *
Micro Tower
Number of 3.5" bays
1
Number of 5.25" bays
1
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Audio system
HD
Audio output channels
5.1 channels
Product type *
PC
Software
Operating system software *
Windows 7 Professional
Software
Operating system architecture
64-bit
Processor special features
Intel Wireless Display (WiDi) Technology
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel Clear Video HD Technology
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel AES New Instructions
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel Clear Video Technology for MID
No
Processor package size
37.5 x 37.5 mm
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
42801
Intel Turbo Boost Technology
No
Intel Hyper-Threading Technology
No
Intel® Quick Sync Video Technology
No
Intel My WiFi Technology
No
Intel Anti-Theft Technology
No
Conflict-Free processor
No
Power
Power supply *
250 W
Weight & dimensions
Width *
180 mm
Depth *
443 mm
Height *
377 mm
Packaging content
Display included *
Yes
Display diagonal
48,3 cm (19")
Display resolution
1280 x 1024 pixels
Native aspect ratio
4:3
Display brightness
250 cd/m²
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Other features
Display
TFT
Macintosh connectivity
No
Network interface
Gigabit Ethernet
Platform
PC
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Graphics card family
Intel
Floppy drive installed
No
Intel segment tagging
Enterprise, Small Business