"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129"
"","","7555212","","Acer","PS.VALE3.201#*B3*","7555212","","PCs/Workstations","153","Veriton","","Veriton M275 + 19"" B193DO","20240307153452","ICECAT","1","32637","https://images.icecat.biz/img/norm/high/4865463-5819.jpg","350x293","https://images.icecat.biz/img/norm/low/4865463-5819.jpg","https://images.icecat.biz/img/gallery_mediums/img_4865463_medium_1481197263_3342_8080.jpg","https://images.icecat.biz/thumbs/4865463.jpg","","","Acer Veriton M275 + 19"" B193DO Intel® Pentium® E5700 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Micro Tower PC Black","Windows 7 Professional, Intel Pentium E5700 (3GHz, 800MHz, 2MB), 2x2048MB DDR3 RAM, 500GB SATA 7200rpm, Gigabit Ethernet, DVD-SuperMulti + 19"" B193DO","Acer Veriton M275 + 19"" B193DO, 3 GHz, Intel® Pentium®, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional","Acer Veriton M275 + 19"" B193DO. Processor frequency: 3 GHz, Processor type: Intel® Pentium®, Processor: E5700. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory speed: 1333 MHz. Total storage capacity: 500 GB, Card reader integrated, Optical drives: DVD Super Multi. Operating system software: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 250 W. Form factor: Micro Tower. Product type: PC. Product colour: Black","The Veriton M275 features top-notch technology and resourceful business software to give you the enterprise-level capabilities you need. Encased in a clean, professional-looking black tool-less chassis, the M275 is made to inspire success.\r\n\r\nEnterprising power\r\nThe M275's quad-core processor enables fast load times and overall operation so you can breeze through resource-intensive multitasking. While you're at it, ultra-fast system memory and robust, integrated graphics allow you to create multimedia business presentations with ease.\r\n\r\nEssential business\r\nThe M275 is not only powerful, but also flexible enough to let you run two operating systems via a dual-boot option. Connecting to multiple devices is easy thanks to intuitively positioned USB 2.0 ports, while an optional multi-in-1 card reader means convenient file sharing and fast data transfer. Moreover, the tool-less, modular design of the M275 lets you easily access and swap components for future upgrades.\r\n\r\nTotal security and control\r\nAppreciate the freedom to choose! Specific With the Veriton ControlCenter and Acer Security Suite software, the M275 is truly adapted to the business environment. Among several other functions, these utilities save you time by loading your most important applications at startup, as well as protect your data from threats and keep it secure from unauthorized access via advanced encryption capabilities. You'll also appreciate the ability to easily create complete backups of data and personal settings for seamless transfer from one PC to another.","https://images.icecat.biz/img/norm/high/4865463-5819.jpg","350x293","","","","","","","","","","Processor","Processor type: Intel® Pentium®","Processor manufacturer: Intel","Processor: E5700","Processor frequency: 3 GHz","Processor number of cores: 2","Processor threads: 2","Processor socket: LGA 775 (Socket T)","Processor cache: 2 MB","Processor cache type: Smart Cache","Processor system bus: 800 MHz","Bus type: FSB","FSB Parity: No","Processor lithography: 45 nm","Processor operating modes: 64-bit","Processor series: Intel Pentium E5000 Series for Desktop","Processor codename: Wolfdale","Thermal Design Power (TDP): 65 W","Tcase: 74,1 °C","Number of processors: 1","Number of Processing Die Transistors: 228 M","Processing die size: 82 mm²","Stepping: R0","CPU multiplier (bus/core ratio): 15","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum memory: 4 GB","Internal memory type: DDR3-SDRAM","Memory layout (slots x size): 2 x 2 GB","Memory slots: 2x DIMM","Memory speed: 1333 MHz","Storage","Total storage capacity: 500 GB","Optical drives: DVD Super Multi","Number of HDDs installed: 1","Hard drive interface: SATA","Hard drive rotational speed: 7200 RPM","Card reader integrated: Yes","Graphics","On-board graphics card: Yes","Network","Ethernet LAN connection: Yes","Wi-Fi: No","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 8","VGA (D-Sub) ports quantity: 1","DVI port: No","PS/2 ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Serial ports quantity: 1","Expansion slots","PCI Express x1 slots: 1","PCI Express x16 slots: 1","Design","Form factor: Micro Tower","Product colour: Black","Number of 3.5"" bays: 1","Number of 5.25"" bays: 1","Cable lock slot: Yes","Cable lock slot type: Kensington","Performance","Product type: PC","Audio system: HD","Audio output channels: 5.1 channels","Software","Operating system software: Windows 7 Professional","Operating system architecture: 64-bit","Processor special features","Intel Wireless Display (WiDi) Technology: No","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel Clear Video HD Technology: No","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): No","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel AES New Instructions: No","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel FDI Technology: No","Intel Flex Memory Access: No","Intel Fast Memory Access: No","Intel Enhanced Halt State: Yes","Intel Demand Based Switching: No","Intel Clear Video Technology for MID: No","Processor package size: 37.5 x 37.5 mm","CPU configuration (max): 1","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel Rapid Storage Technology: No","Processor ARK ID: 42801","Intel Turbo Boost Technology: No","Intel Hyper-Threading Technology: No","Intel® Quick Sync Video Technology: No","Intel My WiFi Technology: No","Intel Anti-Theft Technology: No","Conflict-Free processor: No","Power","Power supply: 250 W","Weight & dimensions","Width: 180 mm","Depth: 443 mm","Height: 377 mm","Packaging content","Display included: Yes","Display diagonal: 48,3 cm (19"")","Display resolution: 1280 x 1024 pixels","Native aspect ratio: 4:3","Display brightness: 250 cd/m²","Viewing angle, horizontal: 176°","Viewing angle, vertical: 176°","Other features","Display: TFT","Macintosh connectivity: No","Network interface: Gigabit Ethernet","Platform: PC","Compliance industry standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab","Graphics card family: Intel","Floppy drive installed: No","Intel segment tagging: Enterprise, Small Business"